LG logo

LG Stylus 2 K520 DAB+ 14.5 cm (5.7") Android 6.0.1 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59418
Info modified on:
27 Feb 2024, 14:01:56
Short summary description LG Stylus 2 K520 DAB+ 14.5 cm (5.7") Android 6.0.1 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown:

LG Stylus 2 K520 DAB+, 14.5 cm (5.7"), 1.5 GB, 16 GB, 13 MP, Android 6.0.1, Brown

Long summary description LG Stylus 2 K520 DAB+ 14.5 cm (5.7") Android 6.0.1 4G Micro-USB 1.5 GB 16 GB 3000 mAh Brown:

LG Stylus 2 K520 DAB+. Display diagonal: 14.5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0.1. Battery capacity: 3000 mAh. Product colour: Brown. Weight: 145 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.