LG logo

LG X power K220 13.5 cm (5.3") Single SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 4100 mAh Titanium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67574
Info modified on:
30 Jan 2025, 07:38:11
Short summary description LG X power K220 13.5 cm (5.3") Single SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 4100 mAh Titanium:

LG X power K220, 13.5 cm (5.3"), 2 GB, 16 GB, 13 MP, Android 6.0.1, Titanium

Long summary description LG X power K220 13.5 cm (5.3") Single SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 4100 mAh Titanium:

LG X power K220. Display diagonal: 13.5 cm (5.3"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6735. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 4100 mAh. Product colour: Titanium. Weight: 139 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.