LG K4 K130, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 5.1.1, White
LG K4 K130. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6735M. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1.1. Battery capacity: 1940 mAh. Product colour: White. Weight: 120 g