LG logo

LG K3 K100 11.4 cm (4.5") Single SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Black, Indigo

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82691
Info modified on:
14 Mar 2024, 19:33:49
Short summary description LG K3 K100 11.4 cm (4.5") Single SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Black, Indigo:

LG K3 K100, 11.4 cm (4.5"), 1 GB, 8 GB, 5 MP, Android 6.0.1, Black, Indigo

Long summary description LG K3 K100 11.4 cm (4.5") Single SIM Android 6.0.1 4G Micro-USB 1 GB 8 GB 1940 mAh Black, Indigo:

LG K3 K100. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 854 pixels. Processor frequency: 1.1 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 1940 mAh. Product colour: Black, Indigo. Weight: 127 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.