LG G4 Beat H735, 13.2 cm (5.2"), 1.5 GB, 8 GB, 8 MP, Android 5.0, Silver, Titanium
LG G4 Beat H735. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 615. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 2300 mAh. Product colour: Silver, Titanium. Weight: 139 g