LG G4 Stylus H635, 14.5 cm (5.7"), 1 GB, 8 GB, 8 MP, Android 5.0, Metallic, Silver
LG G4 Stylus H635. Display diagonal: 14.5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product colour: Metallic, Silver. Weight: 163 g