LG logo

LG G350 7.62 cm (3") 125 g Titanium Feature phone

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130598
Info modified on:
26 Feb 2024, 15:20:48
Short summary description LG G350 7.62 cm (3") 125 g Titanium Feature phone:

LG G350, Clamshell, Single SIM, 7.62 cm (3"), 1.3 MP, 950 mAh, Titanium

Long summary description LG G350 7.62 cm (3") 125 g Titanium Feature phone:

LG G350. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 200 h. Weight: 125 g. Product colour: Titanium

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.