LG NEXUS 4 E960, 11.9 cm (4.7"), 2 GB, 16 GB, 8 MP, Android 4.2, Black
LG NEXUS 4 E960. Display diagonal: 11.9 cm (4.7"), Display resolution: 1280 x 768 pixels. Processor family: Qualcomm, Processor model: S4 Pro. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 2100 mAh. Product colour: Black. Weight: 139 g