LG logo

LG Optimus L3 II E430 8.13 cm (3.2") Single SIM Android 4.1.2 3G 4 GB 1540 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11630
Info modified on:
07 Aug 2020, 15:50:19
Short summary description LG Optimus L3 II E430 8.13 cm (3.2") Single SIM Android 4.1.2 3G 4 GB 1540 mAh White:

LG Optimus L3 II E430, 8.13 cm (3.2"), 320 x 240 pixels, 4 GB, 3 MP, Android 4.1.2, White

Long summary description LG Optimus L3 II E430 8.13 cm (3.2") Single SIM Android 4.1.2 3G 4 GB 1540 mAh White:

LG Optimus L3 II E430. Display diagonal: 8.13 cm (3.2"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 1540 mAh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.