LG logo

LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB 0.5 GB 4 GB 1540 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94961
Info modified on:
27 Feb 2024, 14:01:54
Short summary description LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB 0.5 GB 4 GB 1540 mAh White:

LG Optimus L1 II E410, 7.62 cm (3"), 0.5 GB, 4 GB, 2 MP, Android 4.1, White

Long summary description LG Optimus L1 II E410 7.62 cm (3") Single SIM Android 4.1 3G Micro-USB 0.5 GB 4 GB 1540 mAh White:

LG Optimus L1 II E410. Display diagonal: 7.62 cm (3"), Display resolution: 320 x 240 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1540 mAh. Product colour: White. Weight: 105 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.