LG logo

LG Optimus 3 E400 8.13 cm (3.2") Single SIM Android 2.3 3G 0.375 GB 1 GB 1540 mAh Pink

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14297
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG Optimus 3 E400 8.13 cm (3.2") Single SIM Android 2.3 3G 0.375 GB 1 GB 1540 mAh Pink:

LG Optimus 3 E400, 8.13 cm (3.2"), 0.375 GB, 1 GB, 3 MP, Android 2.3, Pink

Long summary description LG Optimus 3 E400 8.13 cm (3.2") Single SIM Android 2.3 3G 0.375 GB 1 GB 1540 mAh Pink:

LG Optimus 3 E400. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 320 pixels. RAM capacity: 0.375 GB, Internal storage capacity: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1540 mAh. Product colour: Pink. Weight: 103 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.