LG logo

LG NEXUS 5 D821 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB A 2 GB 16 GB 2300 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70380
Info modified on:
27 Feb 2024, 13:58:55
Short summary description LG NEXUS 5 D821 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB A 2 GB 16 GB 2300 mAh White:

LG NEXUS 5 D821, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.4, White

Long summary description LG NEXUS 5 D821 12.7 cm (5") Single SIM Android 4.4 4G Micro-USB A 2 GB 16 GB 2300 mAh White:

LG NEXUS 5 D821. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.26 GHz, Processor family: Qualcomm Snapdragon, Processor model: 800. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2300 mAh. Product colour: White. Weight: 130 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.