LG logo

LG G3 Beat D723 12.7 cm (5") 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69406
Info modified on:
14 Mar 2024, 19:56:23
Short summary description LG G3 Beat D723 12.7 cm (5") 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium:

LG G3 Beat D723, 12.7 cm (5"), 1280 x 720 pixels, 1 GB, 8 GB, 8 MP, Titanium

Long summary description LG G3 Beat D723 12.7 cm (5") 3G Micro-USB 1 GB 8 GB 2540 mAh Titanium:

LG G3 Beat D723. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Battery capacity: 2540 mAh. Product colour: Titanium. Weight: 134 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.