LG logo

LG G3 s D722 12.7 cm (5") Android 4.4.2 4G Micro-USB 1 GB 8 GB 2540 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19747
Info modified on:
27 Feb 2024, 14:06:38
Short summary description LG G3 s D722 12.7 cm (5") Android 4.4.2 4G Micro-USB 1 GB 8 GB 2540 mAh Black:

LG G3 s D722, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4.2, Black

Long summary description LG G3 s D722 12.7 cm (5") Android 4.4.2 4G Micro-USB 1 GB 8 GB 2540 mAh Black:

LG G3 s D722. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8926. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4.2. Battery capacity: 2540 mAh. Product colour: Black. Weight: 134 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.