LG G Pro Lite D682, 14 cm (5.5"), 1 GB, 8 GB, 8 MP, Android 4.1.2, Black
LG G Pro Lite D682. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1 GHz, Processor family: MediaTek, Processor model: MT6577. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.1.2. Battery capacity: 3140 mAh. Product colour: Black. Weight: 173 g