LG logo

LG Optimus F6 D505 11.4 cm (4.5") Single SIM Android 4.1.2 4G 1 GB 8 GB 2460 mAh White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68001
Info modified on:
27 Feb 2024, 14:03:05
Short summary description LG Optimus F6 D505 11.4 cm (4.5") Single SIM Android 4.1.2 4G 1 GB 8 GB 2460 mAh White:

LG Optimus F6 D505, 11.4 cm (4.5"), 1 GB, 8 GB, 8 MP, Android 4.1.2, White

Long summary description LG Optimus F6 D505 11.4 cm (4.5") Single SIM Android 4.1.2 4G 1 GB 8 GB 2460 mAh White:

LG Optimus F6 D505. Display diagonal: 11.4 cm (4.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: MSM 8930. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1.2. Battery capacity: 2460 mAh. Product colour: White. Weight: 124 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.