LG logo

LG L90 D405 11.9 cm (4.7") Android 4.4 1 GB 8 GB 2540 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32795
Info modified on:
27 Feb 2024, 14:06:47
Short summary description LG L90 D405 11.9 cm (4.7") Android 4.4 1 GB 8 GB 2540 mAh White:

LG L90 D405, 11.9 cm (4.7"), 1 GB, 8 GB, 8 MP, Android 4.4, White

Long summary description LG L90 D405 11.9 cm (4.7") Android 4.4 1 GB 8 GB 2540 mAh White:

LG L90 D405. Display diagonal: 11.9 cm (4.7"), Display resolution: 960 x 540 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2540 mAh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.