LG logo

LG L Bello D335E 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2540 mAh Gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82580
Info modified on:
27 Feb 2024, 14:02:56
Short summary description LG L Bello D335E 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2540 mAh Gold:

LG L Bello D335E, 12.7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.4, Gold

Long summary description LG L Bello D335E 12.7 cm (5") Dual SIM Android 4.4 3G Micro-USB 1 GB 8 GB 2540 mAh Gold:

LG L Bello D335E. Display diagonal: 12.7 cm (5"), Display resolution: 854 x 480 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6582. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 2540 mAh. Product colour: Gold. Weight: 137 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.