LG logo

LG L70 D320 11.4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59424
Info modified on:
27 Feb 2024, 14:05:17
Short summary description LG L70 D320 11.4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh White:

LG L70 D320, 11.4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, White

Long summary description LG L70 D320 11.4 cm (4.5") Single SIM Android 4.4 3G Micro-USB B 1 GB 4 GB 2100 mAh White:

LG L70 D320. Display diagonal: 11.4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 200. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: White. Weight: 133 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.