LG logo

LG F70 D315 11.4 cm (4.5") Android 4.4 4G 1 GB 4 GB 2440 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47314
Info modified on:
27 Feb 2024, 14:04:26
Short summary description LG F70 D315 11.4 cm (4.5") Android 4.4 4G 1 GB 4 GB 2440 mAh White:

LG F70 D315, 11.4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, White

Long summary description LG F70 D315 11.4 cm (4.5") Android 4.4 4G 1 GB 4 GB 2440 mAh White:

LG F70 D315. Display diagonal: 11.4 cm (4.5"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 400. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2440 mAh. Product colour: White. Weight: 129.6 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.