LG L65 D280N, 10.9 cm (4.3"), 1 GB, 4 GB, 5 MP, Android 4.4.2, White
LG L65 D280N. Display diagonal: 10.9 cm (4.3"), Display resolution: 800 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8210. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 2100 mAh. Product colour: White. Weight: 125 g