LG logo

LG L65 D280 10.9 cm (4.3") Android 4.4 1 GB 4 GB 2100 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60560
Info modified on:
27 Feb 2024, 14:06:12
Short summary description LG L65 D280 10.9 cm (4.3") Android 4.4 1 GB 4 GB 2100 mAh Black:

LG L65 D280, 10.9 cm (4.3"), 1 GB, 4 GB, 5 MP, Android 4.4, Black

Long summary description LG L65 D280 10.9 cm (4.3") Android 4.4 1 GB 4 GB 2100 mAh Black:

LG L65 D280. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8210. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 4.4. Battery capacity: 2100 mAh. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.