LG logo

LG L40 D160 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB B 0.5 GB 4 GB 1540 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27863
Info modified on:
27 Feb 2024, 14:06:49
Short summary description LG L40 D160 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB B 0.5 GB 4 GB 1540 mAh Black:

LG L40 D160, 8.89 cm (3.5"), 0.5 GB, 4 GB, 3 MP, Android 4.4, Black

Long summary description LG L40 D160 8.89 cm (3.5") Single SIM Android 4.4 3G Micro-USB B 0.5 GB 4 GB 1540 mAh Black:

LG L40 D160. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 480 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: MSM 8210. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 1540 mAh. Product colour: Black. Weight: 114 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.