LG 32LF561V, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Cappuccino
LG 32LF561V. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PMI (Picture Mastering Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Cappuccino