LG G3 , 14 cm (5.5"), 3 GB, 32 GB, 13 MP, Android 4.4.2, Black
LG G3 . Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.5 GHz, Processor family: Qualcomm Snapdragon, Processor model: 801. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.2. Battery capacity: 3000 mAh. Product colour: Black. Weight: 151 g