LG LDF900UR, Black, 162 W, CD, CD-R, CD-RW, LCD, 7.62 cm (3"), 1 DIN
LG LDF900UR. Product colour: Black, Output power: 162 W, Disc types supported: CD, CD-R, CD-RW. Display type: LCD, Display diagonal: 7.62 cm (3"). Compatible slots: 1 DIN