LG LCS500UR, Black, 4.0 channels, 53 W, 20 - 20000 Hz, LED, SSIR-EXA
LG LCS500UR. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 53 W. Display type: LED. Tuner type: SSIR-EXA