LG A19 7.5W, 7.5 W, 40 W, E26, 485 lm, 25000 h, White
LG A19 7.5W. Bulb power: 7.5 W, Equivalent bulb power: 40 W, Fitting/cap type: E26, Luminous flux: 485 lm, Bulb lifetime: 25000 h, Light colour: White, Colour temperature: 3000 K, Beam angle (max): 140°, Color Rendering Index (CRI): 83