LG logo

LG Musicflow HS7 Silver 4.1 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54901
Info modified on:
11 Jul 2022, 13:43:59
Short summary description LG Musicflow HS7 Silver 4.1 channels 360 W:

LG Musicflow HS7, 4.1 channels, 360 W, 160 W, 4 Ω, 82 dB, 1.3 cm

Long summary description LG Musicflow HS7 Silver 4.1 channels 360 W:

LG Musicflow HS7. Audio output channels: 4.1 channels, RMS rated power: 360 W. Soundbar speaker RMS power: 160 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer impedance: 3 Ω. Product colour: Silver. Connectivity technology: Wired & Wireless

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.