LG LAS450H, 2.1 channels, 220 W, Dolby Digital, DTS, 120 W, Active subwoofer, Wireless
LG LAS450H. Audio output channels: 2.1 channels, RMS rated power: 220 W, Audio decoders: Dolby Digital, DTS. Soundbar speaker RMS power: 120 W. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 100 W. Product colour: Black, Recommended usage: TV, Audio formats supported: FLAC, MP3, OGG, WAV, WMA. Connectivity technology: Wired & Wireless