LG LAC553B, 2.1 channels, 200 W, DTS, Dolby Digital, 50 W, 100 W, Black
LG LAC553B. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: DTS, Dolby Digital. Soundbar speaker RMS power: 50 W. Subwoofer RMS power: 100 W. Product colour: Black, Audio formats supported: LPCM. Connectivity technology: Wired & Wireless