LG L4200AF/KIT, 106.7 cm (42"), 1600 x 1200 pixels, UXGA, LCD, Black
LG L4200AF/KIT. Display diagonal: 106.7 cm (42"), Display resolution: 1600 x 1200 pixels, HD type: UXGA, Display technology: LCD, Display brightness: 600 cd/m², Response time: 12 ms, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9. Product colour: Black