LG logo

LG 24" Widescreen Active Matrix LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68513
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 24" Widescreen Active Matrix LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG 24" Widescreen Active Matrix LCD Monitor, 61 cm (24"), 1920 x 1200 pixels, LCD, 8 ms, Black

Long summary description LG 24" Widescreen Active Matrix LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:

LG 24" Widescreen Active Matrix LCD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.