LG logo

LG L2320A 23" TFT .255 94kHz TCO99 silver computer monitor 58.4 cm (23") 1920 x 1200 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26861
Info modified on:
22 Aug 2022, 16:27:40
Short summary description LG L2320A 23" TFT .255 94kHz TCO99 silver computer monitor 58.4 cm (23") 1920 x 1200 pixels:

LG L2320A 23" TFT .255 94kHz TCO99 silver, 58.4 cm (23"), 1920 x 1200 pixels, 25 ms

Long summary description LG L2320A 23" TFT .255 94kHz TCO99 silver computer monitor 58.4 cm (23") 1920 x 1200 pixels:

LG L2320A 23" TFT .255 94kHz TCO99 silver. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1200 pixels, Response time: 25 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.