LG logo

LG L226WT-SF 22" TFT 1680x1050 2ms Silver computer monitor 55.9 cm (22") 1680 x 1050 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48346
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L226WT-SF 22" TFT 1680x1050 2ms Silver computer monitor 55.9 cm (22") 1680 x 1050 pixels:

LG L226WT-SF 22" TFT 1680x1050 2ms Silver, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description LG L226WT-SF 22" TFT 1680x1050 2ms Silver computer monitor 55.9 cm (22") 1680 x 1050 pixels:

LG L226WT-SF 22" TFT 1680x1050 2ms Silver. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.