LG logo

LG 20.1" LCD Flatron L206WTQ computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61254
Info modified on:
22 Aug 2022, 16:26:20
Short summary description LG 20.1" LCD Flatron L206WTQ computer monitor 50.8 cm (20") 1680 x 1050 pixels:

LG 20.1" LCD Flatron L206WTQ, 50.8 cm (20"), 1680 x 1050 pixels, 2 ms

Long summary description LG 20.1" LCD Flatron L206WTQ computer monitor 50.8 cm (20") 1680 x 1050 pixels:

LG 20.1" LCD Flatron L206WTQ. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.