LG logo

LG L204WT Wide LCD monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203516
Info modified on:
22 Aug 2022, 16:27:46
Short summary description LG L204WT Wide LCD monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels:

LG L204WT Wide LCD monitor, 51 cm (20.1"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description LG L204WT Wide LCD monitor computer monitor 51 cm (20.1") 1680 x 1050 pixels:

LG L204WT Wide LCD monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.