LG logo

LG L203WT SILVER DVI computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37413
Info modified on:
22 Aug 2022, 16:24:41
Short summary description LG L203WT SILVER DVI computer monitor 50.8 cm (20") 1680 x 1050 pixels:

LG L203WT SILVER DVI, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 8 ms, Silver

Long summary description LG L203WT SILVER DVI computer monitor 50.8 cm (20") 1680 x 1050 pixels:

LG L203WT SILVER DVI. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.