LG logo

LG L2000CP computer monitor 51 cm (20.1") 1600 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24509
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG L2000CP computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

LG L2000CP, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 8 ms, Black

Long summary description LG L2000CP computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:

LG L2000CP. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.