location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20'' TFT Slim 8ms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2000CE-SF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 51 cm (20.1")
  • - 1400 x 1050 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 50 W
Long product name LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver :
The long product name of LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.1" Active Matrix TFT LCD Monitor
More>>>
LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver:
The official description of LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LG FLATRON™ L2000ce 20.1" LCD Display is the choice for graphics-intensive applications. It boasts an 8-BIT, 16.8M COLOR, 8MS RESPONSE, 1400x1050 RESOLUTION display which outputs crisp, distortion-free images. The integrated f-ENGINE™ allows for independent adjustments of contrast and brightness, useful for viewing multimedia. The monitor adjustments are easily accesible on the Ultra Thin front bezel and the ergonomic design allow for TILT, PIVOT, SWIVEL, and HEIGHT ADJUST functions. The enhanced productivity and ease of use makes the FLATRON™ L2000CE ideal for graphics, medical, and financial professionals.

Short summary description LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver:
This short summary of the LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 20'' TFT Slim 8ms, 51 cm (20.1"), 1400 x 1050 pixels, 8 ms, Silver

Long summary description LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver:
This is an auto-generated long summary of LG 20'' TFT Slim 8ms computer monitor 51 cm (20.1") 1400 x 1050 pixels Silver based on the first three specs of the first five spec groups.

LG 20'' TFT Slim 8ms. Display diagonal: 51 cm (20.1"), Display resolution: 1400 x 1050 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1400 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.255 x 0.255 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
40.8 cm
Viewable size, vertical
30.6 cm
Digital horizontal frequency
28 - 80 kHz
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
No
Audio output
No
Microphone in
No
Ergonomics
Swivel angle range
350
Tilt angle range
5 - 20°
Plug and Play
Yes
Ergonomics
ISO 13406-2
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
446 mm
Depth (with stand)
78 mm
Height (with stand)
455.6 mm
Width (without stand)
516 mm
Depth (without stand)
489 mm
Height (without stand)
245 mm
Other features
Built-in subwoofer
No
TV tuner integrated
No
Power requirements
90-264 Vac (47-63 Hz)
Display viewable area (HxV)
408 x 306 mm
Safety
UL,cUL,TUV-GS,SEMCO
Power management
EPA Energy Star
Certification
TCO 03