LG logo

LG 20'' Slim, new design computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43136
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 20'' Slim, new design computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

LG 20'' Slim, new design, 51 cm (20.1"), 1600 x 1200 pixels, 8 ms, Silver

Long summary description LG 20'' Slim, new design computer monitor 51 cm (20.1") 1600 x 1200 pixels Silver:

LG 20'' Slim, new design. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.