LG logo

LG L1982U-BF 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91965
Info modified on:
22 Aug 2022, 16:27:42
Short summary description LG L1982U-BF 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Full HD Black:

LG L1982U-BF 19" TFT, 48.3 cm (19"), 1280 x 1024 pixels, Full HD, LCD, 2 ms, Black

Long summary description LG L1982U-BF 19" TFT computer monitor 48.3 cm (19") 1280 x 1024 pixels Full HD Black:

LG L1982U-BF 19" TFT. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.