LG logo

LG 19" TFT Ultra Slim L1970HR computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23481
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 19" TFT Ultra Slim L1970HR computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" TFT Ultra Slim L1970HR, 48.3 cm (19"), 1280 x 1024 pixels, 2 ms, Silver

Long summary description LG 19" TFT Ultra Slim L1970HR computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" TFT Ultra Slim L1970HR. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 2 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.