LG logo

LG 19" Ultral Slim LCD Display computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17146
Info modified on:
22 Aug 2022, 16:25:46
Short summary description LG 19" Ultral Slim LCD Display computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG 19" Ultral Slim LCD Display, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 4 ms

Long summary description LG 19" Ultral Slim LCD Display computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG 19" Ultral Slim LCD Display. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 4 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.