Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Ultra Slim with folding
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1970H
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8015
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver :
The short editorial description of LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver

19" Ultra Slim with folding
More>>>
LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver:
The official marketing text of LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer

Highlights:
- The Winner of Prestigious 2006 Reddot and IF Design Award.
- Digital (DVI-I) and Standard Analog VGA Inputs.
- 1600: 1 Contrast Ratio.
- Integrated f-ENGINE (Industry's FIRST Picture-Quality Enhancement Chip).
- Simple One Touch-Auto-Setup Function.
- PC & MAC Compatible.
- EPA Energy Star & VESA DPMS Compliant.
- TCO'03 Low-Emission Compliant.

Short summary description LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 19" Ultra Slim with folding, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of LG 19" Ultra Slim with folding 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

LG 19" Ultra Slim with folding. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1600:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colors
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Surface treatment
AG(3H)
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL,cUL,TUV-GS,SEMCO
Certification
TCO03, TUV-GS, EPA, VESA Mounting
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Audio output
The type of audio output that the device produces, and the connector(s).
No
Microphone in
The socket where a microphone is connected to the device.
No
Ergonomics
Tilt angle range
0 - 30°
Ergonomics
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
ISO 13406-2
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
35 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (off)
1 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
495 mm
Depth *
The distance from the front to the back of something.
142 mm
Height *
The measurement of the product from head to foot or from base to top.
428 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.9 kg
Packaging data
Package weight
Weight of the packaged product.
9.4 kg
Other features
Chassis type
The type of rigid framework onto which is the hosuing for device components.
N-Chassis(Dual)
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
495 x 142 x 428 mm
Power management
EPA Energy Star
Customer service details
X