LG logo

LG 19" Ultra Slim with folding computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23559
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 19" Ultra Slim with folding computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" Ultra Slim with folding, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 19" Ultra Slim with folding computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" Ultra Slim with folding. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.