LG logo

LG 19'' LCD Panel Flatron computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93444
Info modified on:
08 May 2023, 14:43:33
Short summary description LG 19'' LCD Panel Flatron computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

LG 19'' LCD Panel Flatron, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 2 ms, Black

Long summary description LG 19'' LCD Panel Flatron computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

LG 19'' LCD Panel Flatron. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.