Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" TFT LCD 8ms silver
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1952H-SF
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13044
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 04 Apr 2019 05:55:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels

19" TFT LCD 8ms silver
More>>>
LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

High-performance LCD with 8ms response time, high contrast and a wide viewing angle.

The L1952H-SF Series LCD is a high-performance LCD with 8ms response time, high contrast of 1400:1 and a 160/160 wide viewing angle for a remarkable viewing experience.

Short summary description LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG 19" TFT LCD 8ms silver, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of LG 19" TFT LCD 8ms silver 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG 19" TFT LCD 8ms silver. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
4:3
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
300 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1400:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colors
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
TCO-03, UL, CUL, TUV-GS, SEMCO, FCC-B, CE
Ports & interfaces
Audio input *
The type of audio input that the device requires, and the connection needed.
No
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Audio output
The type of audio output that the device produces, and the connector(s).
No
Microphone in
The socket where a microphone is connected to the device.
No
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
37 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (off)
1 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.44 kg
Packaging data
Package weight
Weight of the packaged product.
5.39 kg
Other features
Built-in subwoofer
The product has built-in subwoofer, which is a loudspeaker component designed to reproduce very low bass frequencies.
No
TV tuner integrated
Device has an in-built TV tuner.
No
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
461 x 392 x 170 mm
Power requirements
90~264V @ 47-63Hz
Power management
EPA Energy Star
Customer service details
X