LG logo

LG L1920P 19" TFT .28 1280x1024 TCO99 DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45506
Info modified on:
22 Aug 2022, 16:24:27
Short summary description LG L1920P 19" TFT .28 1280x1024 TCO99 DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG L1920P 19" TFT .28 1280x1024 TCO99 DVI-D, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms

Long summary description LG L1920P 19" TFT .28 1280x1024 TCO99 DVI-D computer monitor 48.3 cm (19") 1280 x 1024 pixels:

LG L1920P 19" TFT .28 1280x1024 TCO99 DVI-D. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.