LG logo

LG 19" LCD TFT 1280x1024 8ms TCO03 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68175
Info modified on:
22 Aug 2022, 16:25:20
Short summary description LG 19" LCD TFT 1280x1024 8ms TCO03 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" LCD TFT 1280x1024 8ms TCO03, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description LG 19" LCD TFT 1280x1024 8ms TCO03 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

LG 19" LCD TFT 1280x1024 8ms TCO03. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.